Status: | Active |
---|---|
Series: | MAX329 |
RoHS: | Unknown |
Ultra-Low Off- and On-Leakage: 1pA Typ |
Bidirectional Operation (Use as Mux or Demux) |
TTL and CMOS Logic Compatibility |
Analog-Signal Range Includes Power-Supply Rails |
Switching Speeds Less Than 1.5µs |
Pin Compatible with DG508/DG509 and MAX358/MAX359 |
Latchup Proof Construction |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 3500 |
Package/Pins | PDIP/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 9.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 3.5kohm |
Supply Voltage Range | 10V to 30V ± 5V to ± 18V |
Analogue Multiplexer Case | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low-Leakage, Single-Ende | Analog Devices |
Analogue Mux, Dual, 4:1, Wsoic-16 | Newark Electronics |
ANALOGUE MUX, DUAL, 4:1, WSOIC-16 | element14 |
ANALOGUE MUX, DUAL, 4: 1, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX329CWE+ ?
Additional datasheets, footprints and schematics for MAX329CWE+ are listed on our Part Details page. You can also find images and similar parts to MAX329CWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX329CWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX329CWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX329CWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX329CWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX329CWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX329CWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX329CWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX329CWE+ ?
You can fill out our help required form which you can use to request a quote for MAX329CWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.