Status: | Active |
---|---|
Series: | MAX3294 |
RoHS: | Unknown |
Space-Saving 6-Pin SOT23 Package |
250kbps/2.5Mbps/20Mbps Data Rates Available |
Operate from a Single +3.3V Supply |
ESD Protection ±9kV—Human Body Model |
±9kV—Human Body Model |
Slew-Rate Limited for Errorless Data Transmission (MAX3293/MAX3294) |
1µA Low-Current Shutdown Mode |
-7V to +12V Common-Mode Input Voltage Range |
Current Limiting and Thermal Shutdown for Driver-Overload Protection |
Hot-Swap Inputs for Telecom Applications |
Automotive Temperature Range (-40°C to +125°C) |
AEC-Q100 Qualified MAX3295AUT/V+T |
# Tx/Rx | 1Tx |
---|---|
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 2500 |
ICC (mA) (typ) | 1 |
ESD Protect. (±kV) | 9 |
Tx EN | Yes |
Rx EN | No |
ICC (Shutdn.) (µA) (typ) | 1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transmitter |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3294 |
SVHC | No SVHC (15-Jan-2018) |
RS422 TX, 2.5MBPS, 3.465V, SOT23-6 | element14 |
20Mbps, +3.3V, SOT23 RS-485/RS | Analog Devices |
Rs422 Tx, 2.5Mbps, 3.465V, Sot23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3294AUT+T ?
Additional datasheets, footprints and schematics for MAX3294AUT+T are listed on our Part Details page. You can also find images and similar parts to MAX3294AUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3294AUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3294AUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3294AUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3294AUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3294AUT+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX3294AUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3294AUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX3294AUT+T ?
You can fill out our help required form which you can use to request a quote for MAX3294AUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.