Preemphasis Increases the Distance and Data Rate of Reliable RS-485/RS-422 Communication |
Data Rate Optimized for 5Mbps to 10Mbps (MAX3291) Programmable up to 10Mbps (MAX3292) |
Optimized for 5Mbps to 10Mbps (MAX3291) |
Programmable up to 10Mbps (MAX3292) |
100nA Low-Current Shutdown Mode |
Allow Up to 128 Transceivers on the Bus |
-7V to +12V Common-Mode Input Voltage Range |
Pin-Compatible with '75180, MAX489, MAX491 MAX3080, MAX3083, MAX3086, MAX1482 |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 10000 |
ICC (mA) (typ) | 2 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.1 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOIC (N)/14 |
BudgetaryPrice (See Notes) | 4.59 |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3291 |
SVHC | No SVHC (15-Jan-2018) |
RS422/RS485 TRANSCEIVER, 5-10MBPS, NSOIC | Farnell |
Rs422/Rs485 Transceiver, 5-10Mbps, Nsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3291CSD+ ?
Additional datasheets, footprints and schematics for MAX3291CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX3291CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3291CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3291CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3291CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3291CSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3291CSD+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3291CSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3291CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3291CSD+ ?
You can fill out our help required form which you can use to request a quote for MAX3291CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.