MAX3284EAUT+T by Analog Devices

±15kV ESD-Protected 52Mbps, 3V to 5.5V, SOT23 RS-485/RS-422 True Fail-Safe Receivers


The MAX3280E/MAX3281E/MAX3283E/MAX3284E are single receivers designed for RS-485 and RS-422 communication. These devices guarantee data rates up to 52Mbps, even with a 3V power supply. Excellent propagation delay (15ns max) and package-to-package skew time (8ns max) make these devices ideal for multidrop clock distribution applications. The MAX3280E/MAX3281E/MAX3283E/MAX3284E have true fail-safe circuitry, which guarantees a logic-high receiver output when the receiver inputs are opened or shorted. The receiver output will be a logic high if all transmitters on a terminated bus are disabled (high impedance). These devices feature 1/4-unit-load receiver input impedance, allowing up to 128 receivers on the same bus. The MAX3280E is a single receiver available in a 5-pin SOT23 package. The MAX3281E/MAX3283E single receivers have a receiver enable (EN or active-low EN) function and are offered in a 6-pin SOT23 package. The MAX3284E features a voltage logic pin that allows compatibility with low-voltage logic levels, as in digital FPGAs/ASICs. On the MAX3284E, the voltage threshold for a logic high is user-defined by setting VL in the range from 1.65V to VCC. The MAX3284E is also offered in a 6-pin SOT23 package.

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
4,620
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.01
4,748
in stock
Buy Now
Logo for element14
element14
from US$1.09
4,620
in stock
Buy Now

Features

ESD Protection: ±15kV-Human Body Model ±6kV-IEC 1000-4-2, Contact Discharge ±12kV-IEC 1000-4-2, Air-Gap Discharge
±15kV-Human Body Model
±6kV-IEC 1000-4-2, Contact Discharge
±12kV-IEC 1000-4-2, Air-Gap Discharge
Guaranteed 52Mbps Data Rate
Guaranteed 15ns Receiver Propagation Delay
Guaranteed 2ns Receiver Skew
Guaranteed 8ns Package-to-Package Skew Time
VL Pin for Connection to FPGAs/ASICs
Allow Up to 128 Transceivers on the Bus (1/4-unit-load)
Tiny SOT23 Package
True Fail-Safe Receiver
-7V to +12V Common-Mode Range
3V to 5.5V Power-Supply Range
Enable (High and Low) Pins for Redundant Operation
Three-State Output Stage (MAX3281E/MAX3283E)
Thermal Protection Against Output Short Circuit
AEC-Q100 (MAX3280EAUK/V+ Only)

Specifications

# Tx/Rx 1Rx
VSUPPLY (V) 5
Data Rate (kbps) (min) 52000
ICC (mA) (typ) 9
ESD Protect. (±kV) 15
Tx EN No
Rx EN No
Oper. Temp. (°C) -40 to +125
Package/Pins SOT23/6
BudgetaryPrice (See Notes) 0.7


MAX3284EAUT+T Semiconductors - ICs by Analog Devices

RS422/RS485 RX 52MBPS 5.5V SOT23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Receiver
IC Interface Type RS422 RS485
No. of Receivers 1Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3284E
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rs422/Rs485 Rx, 52Mbps, 5.5V, Sot23-6 | Newark Electronics
RS422/RS485 RX, 52MBPS, 5.5V, SOT23-6 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3284EAUT+T ?

Additional datasheets, footprints and schematics for MAX3284EAUT+T are listed on our Part Details page. You can also find images and similar parts to MAX3284EAUT+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3284EAUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3284EAUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3284EAUT+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3284EAUT+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3284EAUT+T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3284EAUT+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3284EAUT+T often in real-time on the comparison pages.

What if I can't find stock of MAX3284EAUT+T ?

You can fill out our help required form which you can use to request a quote for MAX3284EAUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay