Status: | Active |
---|---|
Series: | MAX3281E |
RoHS: | Unknown |
ESD Protection: ±15kV-Human Body Model ±6kV-IEC 1000-4-2, Contact Discharge ±12kV-IEC 1000-4-2, Air-Gap Discharge |
±15kV-Human Body Model |
±6kV-IEC 1000-4-2, Contact Discharge |
±12kV-IEC 1000-4-2, Air-Gap Discharge |
Guaranteed 52Mbps Data Rate |
Guaranteed 15ns Receiver Propagation Delay |
Guaranteed 2ns Receiver Skew |
Guaranteed 8ns Package-to-Package Skew Time |
VL Pin for Connection to FPGAs/ASICs |
Allow Up to 128 Transceivers on the Bus (1/4-unit-load) |
Tiny SOT23 Package |
True Fail-Safe Receiver |
-7V to +12V Common-Mode Range |
3V to 5.5V Power-Supply Range |
Enable (High and Low) Pins for Redundant Operation |
Three-State Output Stage (MAX3281E/MAX3283E) |
Thermal Protection Against Output Short Circuit |
AEC-Q100 (MAX3280EAUK/V+ Only) |
# Tx/Rx | 1Rx |
---|---|
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 52000 |
ICC (mA) (typ) | 9 |
ESD Protect. (±kV) | 15 |
Tx EN | No |
Rx EN | Yes |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3281E |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected 52Mbps, 3V | Analog Devices |
Rs422/Rs485 Rx, 52Mbps, 5.5V, Sot23-6 | Newark Electronics |
RS422/RS485 RX, 52MBPS, 5.5V, SOT23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX3281EAUT+T ?
Additional datasheets, footprints and schematics for MAX3281EAUT+T are listed on our Part Details page. You can also find images and similar parts to MAX3281EAUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3281EAUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3281EAUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3281EAUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3281EAUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3281EAUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3281EAUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3281EAUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX3281EAUT+T ?
You can fill out our help required form which you can use to request a quote for MAX3281EAUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.