Status: | Not Recommended |
---|---|
Series: | MAX3272A |
RoHS: | Unknown |
Single +3.3V Power Supply |
33mA Supply Current |
5ps Deterministic Jitter |
90ps Edge Speed |
Output Squelch Function |
Programmable Loss-of-Signal Function |
CML Output Interface |
20-Pin 4mm x 4mm QFN Package |
Selectable Output Polarity |
Target Oper. Range (Gbps) | 1 to 4.5 |
---|---|
Data Rate (Mbps) (min) | 2125 |
Data Rate (Mbps) (max) | 2500 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 33 |
I/O Type | CML |
Input Sens. (mV) | 15 |
LOS Sens. (mV) (min) | 4.5 |
Edge Speed (ps) (max) | 130 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | - |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Amplifier Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Limiting Amp, 3V-3.6V, Tqfn-20 | Newark Electronics |
LIMITING AMP, 3V-3.6V, TQFN-20 | element14 |
+3.3V, 2.5Gbps Low-Power Limit | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3272AETP+T ?
Additional datasheets, footprints and schematics for MAX3272AETP+T are listed on our Part Details page. You can also find images and similar parts to MAX3272AETP+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3272AETP+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3272AETP+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3272AETP+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3272AETP+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3272AETP+T have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for MAX3272AETP+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3272AETP+T often in real-time on the comparison pages.
What if I can't find stock of MAX3272AETP+T ?
You can fill out our help required form which you can use to request a quote for MAX3272AETP+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.