Status: | Active |
---|---|
Series: | MAX32660 |
RoHS: | Unknown |
High-Efficiency Microcontroller for Wearable Devices Internal Oscillator Operates Up to 96MHz 256KB Flash Memory 96KB SRAM, Optionally Preserved in Lowest Power Backup Mode 16KB Instruction Cache Memory Protection Unit (MPU) Low 1.1V VCORE Supply Voltage 3.6V GPIO Operating Range Internal LDO Provides Operation from Single Supply Wide Operating Temperature: -40°C to +105°C |
Internal Oscillator Operates Up to 96MHz |
256KB Flash Memory |
96KB SRAM, Optionally Preserved in Lowest Power Backup Mode |
16KB Instruction Cache |
Memory Protection Unit (MPU) |
Low 1.1V VCORE Supply Voltage |
3.6V GPIO Operating Range |
Internal LDO Provides Operation from Single Supply |
Wide Operating Temperature: -40°C to +105°C |
Power Management Maximizes Uptime for Battery Applications 85µA/MHz Active Executing from Flash 2µA Full Memory Retention Power in Backup Mode at VDD = 1.8V 450nA Ultra-Low Power RTC at VDD=1.8V Internal 80kHz Ring Oscillator |
85µA/MHz Active Executing from Flash |
2µA Full Memory Retention Power in Backup Mode at VDD = 1.8V |
450nA Ultra-Low Power RTC at VDD=1.8V |
Internal 80kHz Ring Oscillator |
Optimal Peripheral Mix Provides Platform Scalability Up to 14 General-Purpose I/O Pins Up to Two SPI I2S Up to Two UARTs Up to Two I2C, 3.4Mbps High Speed Four-Channel Standard DMA Controller Three 32-Bit Timers Watchdog Timer CMOS-Level 32.768kHz RTC Output |
Up to 14 General-Purpose I/O Pins |
Up to Two SPI |
I2S |
Up to Two UARTs |
Up to Two I2C, 3.4Mbps High Speed |
Four-Channel Standard DMA Controller |
Three 32-Bit Timers |
Watchdog Timer |
CMOS-Level 32.768kHz RTC Output |
MCU Core | ARM Cortex-M4F |
---|---|
Internal Flash (KBytes) | 256 |
Core Clock Speed (MHz) (max) | 96 |
Data Processing | 32-bit |
Internal SRAM (KBytes) | 96 |
Package/Pins | TQFN-CU/20TQFN-CU/24WLP/16 |
BudgetaryPrice (See Notes) | 1.21 |
Status: | Unknown |
---|---|
Series: | ARM Cortex-M4 Microcontrollers |
RoHS: | Unknown |
Product Range | ARM Cortex-M4 Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 96MHz |
Program Memory Size | 256KB |
RAM Memory Size | 96KB |
No. of Pins | 16Pins |
MCU Case Style | WLP |
No. of I/O's | 10I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.63V |
MCU Family | - |
MCU Series | MAX326xx |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MCU, ARM CORTEX-M4, 96MHZ, WLP-16 | element14 |
Mcu, Arm Cortex-M4, 96Mhz, Wlp-16 | Newark Electronics |
CORTEX M4F 96MHZ ME11, WLP | Analog Devices |
Where can I find additional details, specifications and documents for a MAX32660GWE+ ?
Additional datasheets, footprints and schematics for MAX32660GWE+ are listed on our Part Details page. You can also find images and similar parts to MAX32660GWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32660GWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32660GWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32660GWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32660GWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32660GWE+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX32660GWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32660GWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX32660GWE+ ?
You can fill out our help required form which you can use to request a quote for MAX32660GWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.