Status: | Active |
---|---|
Series: | MAX32626 |
RoHS: | Unknown |
High-Efficiency Microcontroller for Wearable Devices Internal Oscillator Operates Up to 96MHz Low Power 4MHz Oscillator System Clock Option for Always-On Monitoring Applications 512KB Flash Memory (256KB "L" Version) 160KB SRAM (128KB "L" Version) 8KB Instruction Cache 1.2V Core Supply Voltage 1.8V to 3.3V I/O Optional 3.3V ±5% USB Supply Voltage Wide Operating Temperature: -30°C to +85°C |
Internal Oscillator Operates Up to 96MHz |
Low Power 4MHz Oscillator System Clock Option for Always-On Monitoring Applications |
512KB Flash Memory (256KB "L" Version) |
160KB SRAM (128KB "L" Version) |
8KB Instruction Cache |
1.2V Core Supply Voltage |
1.8V to 3.3V I/O |
Optional 3.3V ±5% USB Supply Voltage |
Wide Operating Temperature: -30°C to +85°C |
Power Management Maximizes Uptime for Battery Applications 106µA/MHz Active Current Executing from Cache 49µA/MHz Active Current Executing from Flash Wakeup to 96MHz Clock or 4MHz Clock 600nA Low Power Mode (LP0) Current with RTC Enabled 2.56µW Ultra-Low Power Data Retention Sleep Mode (LP1) with Fast 5μs Wakeup on 96MHz Clock Source 27µA/MHz Low Power Mode (LP2) Current |
106µA/MHz Active Current Executing from Cache |
49µA/MHz Active Current Executing from Flash |
Wakeup to 96MHz Clock or 4MHz Clock |
600nA Low Power Mode (LP0) Current with RTC Enabled |
2.56µW Ultra-Low Power Data Retention Sleep Mode (LP1) with Fast 5μs Wakeup on 96MHz Clock Source |
27µA/MHz Low Power Mode (LP2) Current |
Optimal Peripheral Mix Provides Platform Scalability SPI Execute in Place (SPIX) Engine for Memory Expansion with Minimal Footprint Three SPI Masters, One SPI Slave Three UARTs Up to Two I2C Masters, One I2C Slave 1-Wire Master Full-Speed USB 2.0 Device with Internal Transceiver Sixteen Pulse Train (PWM) Engines Six 32-Bit Timers and 3 Watchdog Timers Up to 40 General-Purpose I/O Pins 10-Bit Delta-Sigma ADC Operating at 7.8ksps AES -128, -192, -256 RTC Calibration Output |
SPI Execute in Place (SPIX) Engine for Memory Expansion with Minimal Footprint |
Three SPI Masters, One SPI Slave |
Three UARTs |
Up to Two I2C Masters, One I2C Slave |
1-Wire Master |
Full-Speed USB 2.0 Device with Internal Transceiver |
Sixteen Pulse Train (PWM) Engines |
Six 32-Bit Timers and 3 Watchdog Timers |
Up to 40 General-Purpose I/O Pins |
10-Bit Delta-Sigma ADC Operating at 7.8ksps |
AES -128, -192, -256 |
RTC Calibration Output |
Secure Valuable IP and Data with Robust Internal Hardware Security (MAX32626 Only) Trust Protection Unit (TPU) Provides ECDSA and Modular Arithmetic Acceleration Support True Random Number Generator Secure Boot Loader |
Trust Protection Unit (TPU) Provides ECDSA and Modular Arithmetic Acceleration Support |
True Random Number Generator |
Secure Boot Loader |
MCU Core | ARM Cortex-M4F |
---|---|
Internal Flash (KBytes) | 512 |
Core Clock Speed (MHz) (max) | 96 |
Data Processing | 32-bit |
Internal SRAM (KBytes) | 160 |
Package/Pins | TQFN/68WLP/63 |
BudgetaryPrice (See Notes) | 6.16 |
Status: | Unknown |
---|---|
Series: | MAX Family MAX326xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MAX Family MAX326xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 96MHz |
Program Memory Size | 512KB |
RAM Memory Size | 160KB |
No. of Pins | 63Pins |
MCU Case Style | WLP |
No. of I/O's | 39I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
MCU Family | MAX |
MCU Series | MAX326xx |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ENTERPRISE ARM M4 32 BIT SECUR | Analog Devices |
Mcu, 32Bit, Cortex-M4F, 96Mhz, Wlp-63 | Newark Electronics |
MCU, 32BIT, CORTEX-M4F, 96MHZ, WLP-63 | Farnell |
Where can I find additional details, specifications and documents for a MAX32626IWY+ ?
Additional datasheets, footprints and schematics for MAX32626IWY+ are listed on our Part Details page. You can also find images and similar parts to MAX32626IWY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32626IWY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32626IWY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32626IWY+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32626IWY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32626IWY+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX32626IWY+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32626IWY+ often in real-time on the comparison pages.
What if I can't find stock of MAX32626IWY+ ?
You can fill out our help required form which you can use to request a quote for MAX32626IWY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.