Status: | Active |
---|---|
Series: | MAX32625PICO |
RoHS: | Unknown |
Ultra-Compact Development Platform 0.6in x 1.0in, 20-Pin DIP Footprint Cortex Debug Connector (Host) 20 Digital I/O, 4 Analog Inputs 3.3V and 1.8V Supplies |
0.6in x 1.0in, 20-Pin DIP Footprint |
Cortex Debug Connector (Host) |
20 Digital I/O, 4 Analog Inputs |
3.3V and 1.8V Supplies |
MAX326325 Microcontroller Features ARM Cortex-M4 Microcontroller with FPU, 96MHz 512KB Flash Memory 160KB SRAM 8KB Instruction Cache Full-Speed USB 2.0 Three SPI Masters, One Slave Two I2C Masters, One Slave Three UARTs 1-Wire Master 40 GPIOs Four Input 10-Bit ADC |
ARM Cortex-M4 Microcontroller with FPU, 96MHz |
512KB Flash Memory |
160KB SRAM |
8KB Instruction Cache |
Full-Speed USB 2.0 |
Three SPI Masters, One Slave |
Two I2C Masters, One Slave |
Three UARTs |
1-Wire Master |
40 GPIOs |
Four Input 10-Bit ADC |
MAX14750 PMIC Micro IQ 3.3V Buck-Boost Regulator Micro IQ 1.8V Buck Regulators Micro IQ 1.2V Linear Regulators High-Side Load Switch |
Micro IQ 3.3V Buck-Boost Regulator |
Micro IQ 1.8V Buck Regulators |
Micro IQ 1.2V Linear Regulators |
High-Side Load Switch |
Expansion Connections Breadboard-Compatible Headers SMT-Compatible Footprint 10-Pin Cortex Debug Header Micro USB Connector |
Breadboard-Compatible Headers |
SMT-Compatible Footprint |
10-Pin Cortex Debug Header |
Micro USB Connector |
Integrated Peripherals RGB Indicator LED User Pushbutton |
RGB Indicator LED |
User Pushbutton |
MAXDAP Programming Adapter DAPLink Over Cortex Debug Cable Drag-and-Drop Programming CMSIS-DAP SWD Debugger USB Virtual UART |
DAPLink Over Cortex Debug Cable |
Drag-and-Drop Programming |
CMSIS-DAP SWD Debugger |
USB Virtual UART |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | MAX32625 |
Kit Contents | Development Board MAX32625PICO |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MAXDAP PROGRAMMING ADAPTER MOD | Analog Devices |
MAX32625PICO#,Embedded Processor Dev Kit | RS |
Dev Board, Cortex-M4F Mcu, 32Bit | Newark Electronics |
DEV BOARD, CORTEX-M4F MCU, 32BIT | element14 |
Where can I find additional details, specifications and documents for a MAX32625PICO# ?
Additional datasheets, footprints and schematics for MAX32625PICO# are listed on our Part Details page. You can also find images and similar parts to MAX32625PICO# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32625PICO# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32625PICO# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32625PICO# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32625PICO# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32625PICO# have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX32625PICO# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32625PICO# often in real-time on the comparison pages.
What if I can't find stock of MAX32625PICO# ?
You can fill out our help required form which you can use to request a quote for MAX32625PICO# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.