Status: | Active |
---|---|
Series: | MAX32625-EVKIT |
RoHS: | Unknown |
Easily Load and Debug Code Using the Supplied Olimex ARM-USB-TINY-H JTAG Debugger Connected Through a Standard 20-Pin ARM JTAG Header |
Selectable Power Sources for PMIC Include USB Power Through the CN1 or CN2 Connector, Optional External Battery Through J2 Connector, or Bench Supply Through Test Points TP8 and TP9 |
Selectable Power Source for On-Board Peripherals (Switches, LEDs, OLED Display, SPI Flash, Bluetooth® LE Transceiver) |
Headers for Accessing the IC’s I/O Pins and Analog Front End (AFE) Input Signals |
USB Micro-B Connection to the IC’s USB Device Controller |
USB Micro-B Connection to USB-UART Bridge Selectable Between the IC’s Internal UART 0 and UART 1 |
On-Board Bluetooth 4.0 BLE Transceiver with Chip Antenna |
General-Purpose Pushbutton Switches and Indicator LEDs (All Connected to GPIOs) for User I/O |
Prototyping Matrix (0.1in Grid) with Integrated Power Rails for Customer Circuitry |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | MAX32625 |
Kit Contents | Eval Board MAX32625 ARM-USB-TINY-H JTAG Debugger Standard-A to Micro-B USB Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
ENTERPRISE ARM M4 32 BI EVKIT | Analog Devices |
Eval Board, Cortex-M4F Microcontroller | Newark Electronics |
EVAL BOARD, CORTEX-M4F MICROCONTROLLER | Farnell |
Where can I find additional details, specifications and documents for a MAX32625-EVKIT# ?
Additional datasheets, footprints and schematics for MAX32625-EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX32625-EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32625-EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32625-EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32625-EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32625-EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32625-EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX32625-EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32625-EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX32625-EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX32625-EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.