Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
No. of Bits | 32bit |
Silicon Family Name | ARM Cortex |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | MAX32600 |
Kit Contents | Dev Board MAX32600 USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Board, Arm Cortex-M3 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX32600MBED#?
Additional datasheets, footprints and schematics for MAX32600MBED# are listed on our Part Details page. You can also find images and similar parts to MAX32600MBED# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32600MBED# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32600MBED# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX32600MBED# fall under?
The MAX32600MBED# is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MAX32600MBED# when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32600MBED# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32600MBED# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32600MBED# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX32600MBED#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32600MBED# often in real-time on the comparison pages.
What if I can't find stock of MAX32600MBED#?
You can fill out our help required form which you can use to request a quote for MAX32600MBED# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.