Status: | Active |
---|---|
Series: | MAX324 |
RoHS: | Unknown |
Low On-Resistance (RON), 60Ω max (33Ω typ) |
RON Matching Between Channels < 2Ω |
RON Flatness < 6Ω Max |
Guaranteed Charge Injection < 5pC |
Single-Supply Operation (+2.7V to +16V) |
Low Power Consumption, < 5µW |
Low Leakage Current Over Temperature, < 2.5nA at +85°C |
Fast Switching: tON < 150ns, tOFF < 100ns |
Guaranteed Break-Before-Make (MAX325 only) |
TTL/CMOS Logic Compatible |
Configuration | SPST |
---|---|
# Channels | 2 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 16 |
RON (Ω) (max) | 60 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 175ohm |
Supply Voltage Range | 2.7V to 16V |
Analogue Switch Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Single-Supply, SPST | Analog Devices |
ANALOGUE SWITCH, DUAL, DIP-8 | Farnell |
Analogue Switch, Dual, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX324CPA+ ?
Additional datasheets, footprints and schematics for MAX324CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX324CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX324CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX324CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX324CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX324CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX324CPA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX324CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX324CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX324CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX324CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.