MAX3243ECDW Semiconductors - ICs by Texas Instruments

RS-232 LINE DRIVER/RECEIVER 3243

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.43

Distributor Stock
Logo for Farnell
Farnell
from US$2.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.43
-
Buy Now
Logo for element14
element14
from US$2.64
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 3Drivers
No. of Receivers 5Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 28Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3243
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 3243
Data Rate 250Kbps
IC Temperature Range Commercial
Logic Function Number 3243
No. of Channels 3Channels
Operating Temperature Range 0°C to +70°C
Output Voltage Max 5V
Propagation Delay 150ns
Supply Current 0.3mA
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Rs-232 Line Driver/Receiver, 3243 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3243ECDW?

Additional datasheets, footprints and schematics for MAX3243ECDW are listed on our Part Details page. You can also find images and similar parts to MAX3243ECDW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3243ECDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3243ECDW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3243ECDW fall under?

The MAX3243ECDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX3243ECDW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3243ECDW you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3243ECDW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3243ECDW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3243ECDW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3243ECDW often in real-time on the comparison pages.

What if I can't find stock of MAX3243ECDW?

You can fill out our help required form which you can use to request a quote for MAX3243ECDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay