MAX3243CPWR Semiconductors - ICs by Texas Instruments

IC RECEIVER/ LINE DRIVER RS 232 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX3243 device consists of three line drivers, five line receivers which is ideal for DE-9 DTE interface. ±15-kV ESD (HBM) protection pin to pin (serial- port connection pins, including GND). Flexible power features saves power automatically. Special outputs ROUT2B and INVALID are always enabled to allow checking for ring indicator and valid RS232 input.

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
1,632
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.45
18,837
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.23
1,632
in stock
Buy Now
Logo for element14
element14
from US$0.84
1,632
in stock
Buy Now

Specifications

Device Type Line Driver / Receiver
IC Interface Type RS232
No. of Drivers 3Drivers
No. of Receivers 5Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style TSSOP
No. of Pins 28Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3243
SVHC No SVHC (27-Jun-2018)
Base Number 3243
Data Rate 250Kbps
Line Bus Drive Receive Transceiver Type Driver / Receiver
Operating Temperature Range 0°C to +70°C
Propagation Delay 150ns
Supply Current 300µA
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments
Ic, Receiver/ Line Driver, Rs 232 | Newark Electronics
IC, RECEIVER/ LINE DRIVER, RS 232 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3243CPWR?

Additional datasheets, footprints and schematics for MAX3243CPWR are listed on our Part Details page. You can also find images and similar parts to MAX3243CPWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3243CPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3243CPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3243CPWR fall under?

The MAX3243CPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX3243CPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3243CPWR you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3243CPWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3243CPWR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3243CPWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3243CPWR often in real-time on the comparison pages.

What if I can't find stock of MAX3243CPWR?

You can fill out our help required form which you can use to request a quote for MAX3243CPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay