Status: | Active |
---|---|
Series: | MAX3238E |
RoHS: | Unknown |
Enhanced ESD Protection on RS-232 I/O Pins and All Logic Pins ±15kVHuman Body Model ±8kVIEC 1000-4-2 Contact Discharge ±15kVIEC 1000-4-2 Air-Gap Discharge |
±15kVHuman Body Model |
±8kVIEC 1000-4-2 Contact Discharge |
±15kVIEC 1000-4-2 Air-Gap Discharge |
Guaranteed Data Rate: 250kbps |
10nA Low-Power Shutdown with Receivers Active |
Schmitt Triggers on All Inputs |
Flow-Through Pinout |
Meets EIA/TIA-232 Specifications Down to 3.0V |
Guaranteed 6V/µs Slew Rate |
Low-Level Logic Thresholds (MAX3248E) |
RS-232-Compatible Outputs to 2.7V |
# Rx | 3 |
---|---|
# Tx | 5 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 2.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 5Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3238 |
SVHC | No SVHC (15-Jan-2018) |
Rs232 Txrx, 250Kbps, 5.5V, Ssop-28 | Newark Electronics |
RS232 TXRX, 250KBPS, 5.5V, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX3238EEAI+ ?
Additional datasheets, footprints and schematics for MAX3238EEAI+ are listed on our Part Details page. You can also find images and similar parts to MAX3238EEAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3238EEAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3238EEAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3238EEAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3238EEAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3238EEAI+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX3238EEAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3238EEAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX3238EEAI+ ?
You can fill out our help required form which you can use to request a quote for MAX3238EEAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.