Status: | Active |
---|---|
Series: | MAX3238 |
RoHS: | Unknown |
1µA Supply Current Achieved with AutoShutdown Plus |
Guaranteed Data Rate: 250kbps |
1µA Low-Power Shutdown |
Receivers Active in AutoShutdown Plus Mode |
Flow-Through Pinout |
Meets EIA/TIA-232 Specifications Down to 3.0V |
Guaranteed 6V/µs Slew Rate |
Auto shutdown reduces supply current to 1uA |
# Rx | 3 |
---|---|
# Tx | 5 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 4.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 5Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3238 |
SVHC | No SVHC (15-Jan-2018) |
+3.0V to +5.5V, 1µA, Up to 250 | Analog Devices |
MAX3238EAI | RS |
RS232 TXRX, 250KBPS, 5.5V, SSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX3238EAI+ ?
Additional datasheets, footprints and schematics for MAX3238EAI+ are listed on our Part Details page. You can also find images and similar parts to MAX3238EAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3238EAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3238EAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3238EAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3238EAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3238EAI+ have stock available?
Authorised distributors including Analog Devices, RS, element14 and Farnell have stock available or on a lead time for MAX3238EAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3238EAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX3238EAI+ ?
You can fill out our help required form which you can use to request a quote for MAX3238EAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.