Status: | Active |
---|---|
Series: | MAX3237E |
RoHS: | Unknown |
For Space-Constrained Applications MAX3228E/MAX3229E: ±15kV ESD-Protected, +2.5V to +5.5V, RS-232 Transceivers in UCSP |
MAX3228E/MAX3229E: ±15kV ESD-Protected, +2.5V to +5.5V, RS-232 Transceivers in UCSP |
For Low-Voltage or Data Cable Applications MAX3380E/MAX3381E: +2.35V to +5.5V, 1µA, 2Tx/2Rx, RS-232 Transceivers with ±15kV ESD-Protected I/O and Logic Pins |
MAX3380E/MAX3381E: +2.35V to +5.5V, 1µA, 2Tx/2Rx, RS-232 Transceivers with ±15kV ESD-Protected I/O and Logic Pins |
# Rx | 3 |
---|---|
# Tx | 5 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 1000 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 2.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 5Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3237 |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, Down to 1 | Analog Devices |
±15kV ESD 3.0 to 5.5V 1Mbps RS-232 TxCVR | RS |
Rs232 Txrx, 1Mbps, 5.5V, Ssop-28 | Newark Electronics |
RS232 TXRX, 1MBPS, 5.5V, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX3237ECAI+ ?
Additional datasheets, footprints and schematics for MAX3237ECAI+ are listed on our Part Details page. You can also find images and similar parts to MAX3237ECAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3237ECAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3237ECAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3237ECAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3237ECAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3237ECAI+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for MAX3237ECAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3237ECAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX3237ECAI+ ?
You can fill out our help required form which you can use to request a quote for MAX3237ECAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.