Status: | Active |
---|---|
Series: | MAX3237 |
RoHS: | Unknown |
Integrated Features Saves Board Space and Simplifies Design Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Wide Single-Supply Operation From +3V to +5.5V Supply Always-On Extra Outputs Enable Monitoring of External Devices |
Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply |
Wide Single-Supply Operation From +3V to +5.5V Supply |
Always-On Extra Outputs Enable Monitoring of External Devices |
Power Saving Extends Battery Life 1µA Supply Current in Shutdown Mode While Receiver is Active (MAX3222, MAX3237, MAX3241) |
1µA Supply Current in Shutdown Mode While Receiver is Active (MAX3222, MAX3237, MAX3241) |
# Rx | 3 |
---|---|
# Tx | 5 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 1000 |
ICC (mA) (typ) | 0.5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 2.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 5Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3237 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3237 |
Data Rate | 1Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transceiver |
No. of Channels | 3Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.5mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
3.0V to 5.5V, Low-Power, up to | Analog Devices |
Transceiver, Rs-232, 3237, Ssop28 | Newark Electronics |
TRANSCEIVER, RS-232, 3237, SSOP28 | Farnell |
TRANSCEIVER RS232 | RS |
Where can I find additional details, specifications and documents for a MAX3237CAI+ ?
Additional datasheets, footprints and schematics for MAX3237CAI+ are listed on our Part Details page. You can also find images and similar parts to MAX3237CAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3237CAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3237CAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3237CAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3237CAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3237CAI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for MAX3237CAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3237CAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX3237CAI+ ?
You can fill out our help required form which you can use to request a quote for MAX3237CAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.