Status: | Active |
---|---|
Series: | MAX3232 |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.35
|
5,218
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
5,218
in stock
|
Buy Now | |
element14
from US$4.45
|
5,218
in stock
|
Buy Now | |
Schukat Electronic
from US$2.07
|
1,610
in stock
|
Buy Now | |
Analog Devices
from US$3.83
|
501
in stock
|
Buy Now | |
Micros
from US$1.21
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.26
|
24
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated Features Saves Board Space and Simplifies Design Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Wide Single-Supply Operation From +3V to +5.5V Supply Always-On Extra Outputs Enable Monitoring of External Devices |
Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply |
Wide Single-Supply Operation From +3V to +5.5V Supply |
Always-On Extra Outputs Enable Monitoring of External Devices |
Power Saving Extends Battery Life 1µA Supply Current in Shutdown Mode While Receiver is Active (MAX3222, MAX3237, MAX3241) |
1µA Supply Current in Shutdown Mode While Receiver is Active (MAX3222, MAX3237, MAX3241) |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | PDIP/16SOIC (N)/16SOIC (W)/16SSOP/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3232 |
SVHC | No SVHC (15-Jan-2018) |
Rs232 Txrx, 235Kbps, 5.5V, Tssop-16 | Newark Electronics |
RS232 TXRX, 235KBPS, 5.5V, TSSOP-16 | element14 |
RS232E 2xDr./Rec. -40/+85 TSSOP16 | Schukat Electronic |
3.0V to 5.5V, Low-Power, up to | Analog Devices |
RS-232 Transceiver, 2-Driver / 2-Receiver, 120kbps, 4x 0.1uF, 3/5.5V, -40÷85°C | Micros |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX3232EUE+ ?
Additional datasheets, footprints and schematics for MAX3232EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX3232EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3232EUE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for MAX3232EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3232EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX3232EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.