MAX3232EIDWG4 Semiconductors - ICs by Texas Instruments

LINE DRIVER/RECEIVER 3-5.5V SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX3232E device consists of two line drivers, two-line receivers, and a dual charge-pump circuit with ±15-kV IEC ESD protection pin to pin (serial-port connection pins, including GND). The device meets the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector. The charge pump and four small external capacitors allow operation from a single 3-V to 5.5-V supply. The devices operate at data signaling rates up to 250 kbit/s and a maximum of 30-V/μs driver output slew rate.

No distributors results available

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style WSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3232
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 3232
Line Bus Drive Receive Transceiver Type Two Drivers and Two Receivers
On Resistance Rds(on) 300ohm
Operating Temperature Range -40°C to +85°C
Output Voltage Max 3.5V
Propagation Delay 300ns
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3232EIDWG4?

Additional datasheets, footprints and schematics for MAX3232EIDWG4 are listed on our Part Details page. You can also find images and similar parts to MAX3232EIDWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3232EIDWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232EIDWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3232EIDWG4 fall under?

The MAX3232EIDWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX3232EIDWG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232EIDWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3232EIDWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3232EIDWG4 have stock available?

There is no stock from authorised distributors for MAX3232EIDWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3232EIDWG4 often in real-time on the comparison pages.

What if I can't find stock of MAX3232EIDWG4?

You can fill out our help required form which you can use to request a quote for MAX3232EIDWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay