MAX3232EETE+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX3232EETE+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX3232EETE+
Series Information for MAX3232EETE+ - Maxim Integrated

Features

  • feature
    For Low-Voltage or Data Cable Applications

Description

RS232 TXRX 250KBPS 5.5V TQFN-16
The MAX3222E/MAX3232E/MAX3237E/MAX3241E/ MAX3246E +3.0V-powered EIA/TIA-232 and V.28/V.24 communications interface devices feature low power con- sumption, high data-rate capabilities, and enhanced electrostatic-discharge (ESD) protection. The enhanced ESD structure protects all transmitter outputs and receiver inputs to ±15kV using IEC 1000-4-2 Air-Gap Discharge, ±8kV using IEC 1000-4-2 Contact Discharge (±9kV for MAX3246E), and ±15kV using the Human Body Model. The logic and receiver I/O pins of the MAX3237E are protected to the above standards, while the transmit- ter output pins are protected to ±15kV using the Human Body Model. A proprietary low-dropout transmitter output stage delivers true RS-232 performance from a +3.0V to +5.5V power supply, using an internal dual charge pump. The charge pump requires only four small 0.1µF capacitors for opera- tion from a +3.3V supply. Each device guarantees opera- tion at data rates of 250kbps while maintaining RS-232 output levels. The MAX3237E guarantees operation at 250kbps in the normal operating mode and 1Mbps in the MegaBaud™ operating mode, while maintaining RS-232- compliant output levels. The MAX3222E/MAX3232E have two receivers and two transmitters. The MAX3222E features a 1µA shutdown mode that reduces power consumption in battery-pow- ered portable systems. The MAX3222E receivers remain active in shutdown mode, allowing monitoring of external devices while consuming only 1µA of supply current. The MAX3222E and MAX3232E are pin, package, and func- tionally compatible with the industry-standard MAX242 and MAX232, respectively. The MAX3241E/MAX3246E are complete serial ports (three drivers/five receivers) designed for notebook and subnotebook computers. The MAX3237E (five drivers/ three receivers) is ideal for peripheral applications that require fast data transfer. These devices feature a shut- down mode in which all receivers remain active, while consuming only 1µA (MAX3241E/MAX3246E) or 10nA (MAX3237E). The MAX3222E, MAX3232E, and MAX3241E are avail- able in space-saving SO, SSOP, TQFN and TSSOP pack- ages. The MAX3237E is offered in an SSOP package. The MAX3246E is offered in the ultra-small 6 x 6 UCSP™ package.

Specifications

Device Type:
Transceiver
IC Interface Type:
RS232
No. of Drivers:
2Drivers
No. of Receivers:
2Receivers
Supply Voltage Min:
3V
Supply Voltage Max:
5.5V
Driver Case Style:
TQFN
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
MAX3232
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Dual Transmitter/Receiver RS-232 16-Pin TQFN EP

Avnet America product

Avnet Europe

Dual Transmitter/Receiver RS-232 16-Pin TQFN EP

Avnet Europe product

Avnet Asia

Dual Transmitter/Receiver RS-232 16-Pin TQFN EP

Avnet Asia product

Future Electronics

MAX3232 Series 250 kbps 5.5 V Surface Mount RS-232 Transceiver - TQFN-16