Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
995
in stock
|
Buy Now | |
Texas Instruments
from US$0.33
|
6,767
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,810
in stock
|
Buy Now | |
element14
from US$1.06
|
1,810
in stock
|
Buy Now | |
Farnell
from US$0.62
|
1,810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
1,329
in stock
|
Buy Now |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 3232 |
Data Rate | 250Kbps |
Line Bus Drive Receive Transceiver Type | Transceiver |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 300ns |
Supply Current | 300µA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments |
Ic, Driver/ Receiver, Rs232, 3~5.5V | Newark Electronics |
IC, DRIVER/ RECEIVER, RS232, 3~5.5V | element14 |
IC: interface | Transfer Multisort Elektronik |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
Where can I find additional details, specifications and documents for a MAX3232CDR..?
Additional datasheets, footprints and schematics for MAX3232CDR.. are listed on our Part Details page. You can also find images and similar parts to MAX3232CDR.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232CDR.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232CDR.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3232CDR.. fall under?
The MAX3232CDR.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3232CDR.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232CDR.. you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232CDR.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3232CDR.. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3232CDR...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232CDR.. often in real-time on the comparison pages.
What if I can't find stock of MAX3232CDR..?
You can fill out our help required form which you can use to request a quote for MAX3232CDR.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.