MAX3232CDBE4 Semiconductors - ICs by Texas Instruments

IC DRIVER/RECEIVER RS-232 SSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX3232 device consists of two line drivers, two line receivers, and a dual charge-pump circuit with ±15-kV ESD protection terminal to terminal (serialport connection terminals, including GND). The device meets the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector. The charge pump and four small external capacitors allow operation from a single 3-V to 5.5-V supply. The devices operate at data signaling rates up to 250 kbit/s and a maximum of 30-V/μs driver output slew rate.

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for element14
element14
from US$2.12
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style SSOP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3232
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 3232
Data Rate 250Kbps
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Multichannel RS232 Line Driver / Receiver
Operating Temperature Range 0°C to +70°C
Supply Current 0.3mA
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3232CDBE4?

Additional datasheets, footprints and schematics for MAX3232CDBE4 are listed on our Part Details page. You can also find images and similar parts to MAX3232CDBE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3232CDBE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232CDBE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3232CDBE4 fall under?

The MAX3232CDBE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX3232CDBE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232CDBE4 you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3232CDBE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3232CDBE4 have stock available?

Authorised distributors including element14 have stock available or on a lead time for MAX3232CDBE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3232CDBE4 often in real-time on the comparison pages.

What if I can't find stock of MAX3232CDBE4?

You can fill out our help required form which you can use to request a quote for MAX3232CDBE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay