Status: | Active |
---|---|
Series: | MAX322 |
RoHS: | Unknown |
Low On-Resistance, 35Ω max (16Ω typical) |
RON Matching Between Channels < 2Ω |
RON Flatness < 4Ω |
Guaranteed Charge Injection < 5pC |
Bipolar Supply Operation (±3V to ±8V) |
Low Power Consumption, < 1.25mW |
Low Leakage Current Over Temperature, < 2.5nA at +85°C |
Fast Switching, tON < 150ns, tOFF < 100ns |
Guaranteed Break-Before-Make (MAX322 only) |
Configuration | SPST |
---|---|
# Channels | 2 |
Functions | Switch |
Normal Position | Open/Closed |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 8 |
RON (Ω) (max) | 35 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | ± 3V to ± 8V |
Analogue Switch Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Dual Supply, SPST, | Analog Devices |
Analogue Switch, Dual, Nsoic-8 | Newark Electronics |
ANALOGUE SWITCH, DUAL, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX322CSA+ ?
Additional datasheets, footprints and schematics for MAX322CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX322CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX322CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX322CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX322CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX322CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX322CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX322CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX322CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX322CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX322CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.