Status: | Active |
---|---|
Series: | MAX3222 |
RoHS: | Unknown |
Prices starting from US$4.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.94
|
142
in stock
|
Buy Now | |
Analog Devices
from US$4.62
|
2,394
in stock
|
Buy Now | |
Newark Electronics
from US$5.52
|
169
in stock
|
Buy Now | |
element14
from US$4.86
|
169
in stock
|
Buy Now | |
Farnell
from US$4.82
|
169
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.17
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$6.35
|
-
|
Buy Now |
Integrated Features Saves Board Space and Simplifies Design Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Wide Single-Supply Operation From +3V to +5.5V Supply Always-On Extra Outputs Enable Monitoring of External Devices |
Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply |
Wide Single-Supply Operation From +3V to +5.5V Supply |
Always-On Extra Outputs Enable Monitoring of External Devices |
Power Saving Extends Battery Life 1µA Supply Current in Shutdown Mode While Receiver is Active (MAX3222, MAX3237, MAX3241) |
1µA Supply Current in Shutdown Mode While Receiver is Active (MAX3222, MAX3237, MAX3241) |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | PDIP/18SOIC (W)/18SSOP/20TSSOP/20 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX3222 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3222 |
Data Rate | 120Kbps |
Device Marking | MAX3222CPN+ |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Low Power Transmitter / Receiver |
Logic Function Number | 3222 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Through Hole |
3.0V to 5.5V, Low-Power, up to | Analog Devices |
Transceiver, Rs232, Dip-18 | Newark Electronics |
IC, BUS TRANSCEIVER, 3222, DIP18 | element14 |
TRANSCEIVER RS232 | RS |
IC: interface | Transfer Multisort Elektronik |
RS232E 2xDr./Rec. 3-5,5V DIP18 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX3222CPN+ ?
Additional datasheets, footprints and schematics for MAX3222CPN+ are listed on our Part Details page. You can also find images and similar parts to MAX3222CPN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3222CPN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3222CPN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3222CPN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3222CPN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3222CPN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX3222CPN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3222CPN+ often in real-time on the comparison pages.
What if I can't find stock of MAX3222CPN+ ?
You can fill out our help required form which you can use to request a quote for MAX3222CPN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.