Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3221 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 150ns |
Supply Current | 1mA |
Supply Voltage Range | 3V to 5.5V |
Ic, Rs-232 Transceiver, 5.5V, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3221IDB?
Additional datasheets, footprints and schematics for MAX3221IDB are listed on our Part Details page. You can also find images and similar parts to MAX3221IDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221IDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3221IDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3221IDB fall under?
The MAX3221IDB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3221IDB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221IDB you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221IDB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3221IDB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3221IDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221IDB often in real-time on the comparison pages.
What if I can't find stock of MAX3221IDB?
You can fill out our help required form which you can use to request a quote for MAX3221IDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.