Integrated Charge Pump Circuitry Simplifies Power Requirements Eliminates the Need for a ±12V Supply Operation From a Single +3.3V or +5V Supply |
Eliminates the Need for a ±12V Supply |
Operation From a Single +3.3V or +5V Supply |
1µA Supply Current in Shutdown Mode Saves Power AutoShutdown Feature is Enabled After No Activity on Receiver Inputs for 30μs Software Control Option for Shutdown |
AutoShutdown Feature is Enabled After No Activity on Receiver Inputs for 30μs |
Software Control Option for Shutdown |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SSOP/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.86 |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Base Number | 3221 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
TRANSCEIVER, RS-232, 3V - 5V, 3221 | element14 |
Transceiver, Rs-232, 3V - 5V, 3221 | Newark Electronics |
3 TO 5.5V, 1mA RS-232 TRANSCEIVER | RS |
Where can I find additional details, specifications and documents for a MAX3221CUE+ ?
Additional datasheets, footprints and schematics for MAX3221CUE+ are listed on our Part Details page. You can also find images and similar parts to MAX3221CUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221CUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3221CUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221CUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221CUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3221CUE+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS have stock available or on a lead time for MAX3221CUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221CUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3221CUE+ ?
You can fill out our help required form which you can use to request a quote for MAX3221CUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.