Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
22
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
38,713
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
22
in stock
|
Buy Now | |
element14
from US$0.38
|
22
in stock
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3221 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
3- to 5.5-V single channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Rs-232 Line Driver/Receiver, 3221 | Newark Electronics |
RS-232 LINE DRIVER/RECEIVER, 3221 | element14 |
Where can I find additional details, specifications and documents for a MAX3221CPWR?
Additional datasheets, footprints and schematics for MAX3221CPWR are listed on our Part Details page. You can also find images and similar parts to MAX3221CPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221CPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3221CPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3221CPWR fall under?
The MAX3221CPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3221CPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221CPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221CPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3221CPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MAX3221CPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221CPWR often in real-time on the comparison pages.
What if I can't find stock of MAX3221CPWR?
You can fill out our help required form which you can use to request a quote for MAX3221CPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.