Status: | Active |
---|---|
Series: | MAX3209E |
RoHS: | Unknown |
Two Complete Serial Ports in a Single 38-Pin TSSOP Package |
Requires Only +12V Supply and Logic Supply (+3V to +5.5V) |
No Negative Supply Required |
One Receiver Active per Port in Standby for System Wake-Up |
460kbps Data Rate; LapLink Compatible |
Enhanced ESD Protection ±15kV—Human Body Model ±8kV—IEC 1000-4-2, Contact Discharge ±15kV—IEC 1000-4-2, Air-Gap Discharge |
±15kV—Human Body Model |
±8kV—IEC 1000-4-2, Contact Discharge |
±15kV—IEC 1000-4-2, Air-Gap Discharge |
±4kV Fast Transient Burst Immunity per IEC 1000-4-4 |
Low 50µA Standby Current |
Operates with Either +3V or +5V Logic |
Guaranteed Mouse Driveability |
Small 0.1µF Capacitors |
Flow-Through Pinout |
# Rx | 10 |
---|---|
# Tx | 6 |
VSUPPLY (V) | 512 |
Data Rate (kbps) (min) | 460 |
ICC (mA) (typ) | 0.5 |
Internal Charge Pump | Yes |
External Caps | 2 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | TSSOP/38 |
BudgetaryPrice (See Notes) | 2.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 6Drivers |
No. of Receivers | 10Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3209E |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 12V, Dual | Analog Devices |
Rs232 Txrx, 460Kbps, 5.5V, Tssop-38 | Newark Electronics |
RS232 TXRX, 460KBPS, 5.5V, TSSOP-38 | element14 |
Where can I find additional details, specifications and documents for a MAX3209ECUU+ ?
Additional datasheets, footprints and schematics for MAX3209ECUU+ are listed on our Part Details page. You can also find images and similar parts to MAX3209ECUU+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3209ECUU+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3209ECUU+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3209ECUU+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3209ECUU+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3209ECUU+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3209ECUU+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3209ECUU+ often in real-time on the comparison pages.
What if I can't find stock of MAX3209ECUU+ ?
You can fill out our help required form which you can use to request a quote for MAX3209ECUU+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.