Status: | Active |
---|---|
Series: | MAX3208E |
RoHS: | Unknown |
Low Input Capacitance of 2pF Typical |
Low Channel-to-Channel Variation of 0.05pF from I/O to I/O |
High-Speed Differential or Single-Ended ESD Protection ±15kV-Human Body Model ±8kV-IEC 61000-4-2, Contact Discharge ±15kV-IEC 61000-4-2, Air-Gap Discharge |
±15kV-Human Body Model |
±8kV-IEC 61000-4-2, Contact Discharge |
±15kV-IEC 61000-4-2, Air-Gap Discharge |
Integrated Transient Voltage Suppressor (TVS) |
Optimized Pinout for Minimized Stub Inductance on Controlled-Impedance Differential-Transmission Line Routing |
-40°C to +125°C Automotive Operating Temperature Range |
WLP Packaging Available |
Protection Method | Diodes to Ground and Vcc with Integrated TVS |
---|---|
# Channels | 4 |
C (pF) | 2.6 |
VSUPPLY (V) | 0.9 to 5.5 |
Package/Pins | TQFN/16UMAX/10 |
BudgetaryPrice (See Notes) | 1.12 |
Status: | Unknown |
---|---|
Series: | MAX32 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | µMAX |
No. of Pins | 10Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 444mW |
Product Range | MAX32 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Dual, Quad, and Hex High-Speed | Analog Devices |
ESD Suppressor Diode Arrays ?15KV 10-Pin uMAX T/R | Avnet Asia |
DIODE, ESD PROTECTION, 5.5V, 2.6PF | Farnell |
Where can I find additional details, specifications and documents for a MAX3208EAUB+T ?
Additional datasheets, footprints and schematics for MAX3208EAUB+T are listed on our Part Details page. You can also find images and similar parts to MAX3208EAUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3208EAUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3208EAUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3208EAUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3208EAUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3208EAUB+T have stock available?
Authorised distributors including Analog Devices, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX3208EAUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3208EAUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX3208EAUB+T ?
You can fill out our help required form which you can use to request a quote for MAX3208EAUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.