Status: | Active |
---|---|
Series: | MAX3202E |
RoHS: | Unknown |
High-Speed Data Line ESD Protection ±15kV—Human Body Model ±8kV—IEC 61000-4-2, Contact Discharge ±15kV—IEC 61000-4-2, Air-Gap Discharge |
±15kV—Human Body Model |
±8kV—IEC 61000-4-2, Contact Discharge |
±15kV—IEC 61000-4-2, Air-Gap Discharge |
Tiny WLP Package Available |
Low 5pF Input Capacitance |
Low 1nA (max) Leakage Current |
Low 1nA Supply Current |
+0.9V to +5.5V Supply Voltage Range |
2-, 3-, 4-, or 6-Channel Devices Available |
Protection Method | Diodes to Ground and VCC |
---|---|
# Channels | 2 |
C (pF) | 5 |
VSUPPLY (V) | 0.9 to 5.5 |
Package/Pins | TDFN/6WLP/4 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | MAX32 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | TDFN |
No. of Pins | 6Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 1.951W |
Product Range | MAX32 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Low-Capacitance, 2/3/4/6-Chann | Analog Devices |
Diode, Esd Protection, 5.5V, 5Pf | Newark Electronics |
ESD Suppressor Diode Arrays ?15KV 6-Pin TDFN EP T/R | Avnet Asia |
DIODE, ESD PROTECTION, 5.5V, 5PF | Farnell |
Where can I find additional details, specifications and documents for a MAX3202EETT+T ?
Additional datasheets, footprints and schematics for MAX3202EETT+T are listed on our Part Details page. You can also find images and similar parts to MAX3202EETT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3202EETT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3202EETT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3202EETT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3202EETT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3202EETT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX3202EETT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3202EETT+T often in real-time on the comparison pages.
What if I can't find stock of MAX3202EETT+T ?
You can fill out our help required form which you can use to request a quote for MAX3202EETT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.