Status: | Production |
---|---|
Series: | MAX319 |
RoHS: | Compliant |
Prices starting from US$3.06
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 20ohm |
Supply Voltage Range | 10V to 30V ± 4.5V to ± 20V |
Analogue Switch Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | DIP |
Base Number | 319 |
On Resistance Rds(on) | 35ohm |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 20V |
Supply Voltage Min | 4.5V |
Supply Voltage Source | Dual |
Turn Off Time | 60ns |
Turn On Time | 100ns |
Precision, SPST, CMOS Analog S | Analog Devices |
SPDT Analog Switch <35R DIP8 | Schukat Electronic |
Analogue Switche, 1Ch, Spdt, Dip-8 | Newark Electronics |
CMOS SWITCH, PRECISION, SPDT, 8DIP | element14 |
Where can I find additional details, specifications and documents for a MAX319CPA+?
Additional datasheets, footprints and schematics for MAX319CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX319CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX319CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX319CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX319CPA+ fall under?
The MAX319CPA+ is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX319CPA+ when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX319CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX319CPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX319CPA+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MAX319CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX319CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX319CPA+?
You can fill out our help required form which you can use to request a quote for MAX319CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.