Status: | Production |
---|---|
Series: | MAX31914 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Translator |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX31914 |
Product Range | - |
Kit Contents | Eval Board MAX31914 |
SVHC | No SVHC (15-Jan-2018) |
Features | Octal Digital Input Translator 1.3Mbps Input Data Rate 15kV ESD Fault Detector 24V Supply |
EVKIT FOR MAX31914 OCTAL INDUS | Analog Devices |
Eval Board, Translator | Newark Electronics |
EVALUATION BOARD, TRANSLATOR | element14 |
Where can I find additional details, specifications and documents for a MAX31914EVKIT#?
Additional datasheets, footprints and schematics for MAX31914EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX31914EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31914EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31914EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX31914EVKIT# fall under?
The MAX31914EVKIT# is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to MAX31914EVKIT# when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31914EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31914EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31914EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31914EVKIT#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31914EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX31914EVKIT#?
You can fill out our help required form which you can use to request a quote for MAX31914EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.