Status: | Active |
---|---|
Series: | MAX31912 |
RoHS: | Unknown |
Ultra-Low Power and Heat Dissipation Low Quiescent Current (1.6mA, typ) Highly Accurate and Stable Input Current Limiters, Adjustable from 0.5mA to 6mA Special (Patent-Pending) Ultra-Low-Power Mode with Switched Current Limiters Energy-Less Field-Side LED Drivers |
Low Quiescent Current (1.6mA, typ) |
Highly Accurate and Stable Input Current Limiters, Adjustable from 0.5mA to 6mA |
Special (Patent-Pending) Ultra-Low-Power Mode with Switched Current Limiters |
Energy-Less Field-Side LED Drivers |
High Integration Reduces BOM Count, Board Size, and System Cost 8 High-Voltage Input Channels (36V max) On-Chip 8-1 Serialization with SPI Interface, On-Chip 5V Regulator On-Chip Overtemperature Indicator Dual On-Chip Field Supply Voltage Monitors Integrated Debounce Filters, Selectable from 0 to 3ms |
8 High-Voltage Input Channels (36V max) |
On-Chip 8-1 Serialization with SPI Interface, |
On-Chip 5V Regulator |
On-Chip Overtemperature Indicator |
Dual On-Chip Field Supply Voltage Monitors |
Integrated Debounce Filters, Selectable from 0 to 3ms |
Robust Features and Performance for Industrial Environments Multibit CRC Code Generation and Transmission for Error Detection and More Reliable Data Transmission High ESD Immunity on All Field Input Pins |
Multibit CRC Code Generation and Transmission for Error Detection and More Reliable Data Transmission |
High ESD Immunity on All Field Input Pins |
Accepts Industry standard input types Configurable for IEC 61131-2 Input Types 1, 2, and 3 |
Configurable for IEC 61131-2 Input Types 1, 2, and 3 |
Flexible Power Supply Capability Enables Usage in 5V, 12V, 24V, and Higher Voltage Systems Wide Operating Field Supply Range of 7V to 36V Can Be Powered from the Logic-Side Using a 5V Supply |
Wide Operating Field Supply Range of 7V to 36V |
Can Be Powered from the Logic-Side Using a 5V Supply |
Sensor Interface Type | IEC 61131-2 Digital Input Types 1, 2, 3 |
---|---|
µC Interface Type | SPI |
# Channels | 8 |
VSUPPLY (V) (min) | 7 |
VSUPPLY (V) (max) | 36 |
ISUPPLY (µA) (typ) | 1600 |
Low Power Shutdown | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 200Kbps |
IC Input Type | Analogue |
IC Output Type | Digital |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 7V |
Supply Voltage Max | 36V |
No. of Inputs | 8 |
No. of Outputs | 8Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
INDUSTRIAL OCTAL DIGITAL INPUT | Analog Devices |
XLATOR/SERIALIZER, 8CH, 200KBPS, TSSOP28 | Farnell |
Where can I find additional details, specifications and documents for a MAX31912AUI+ ?
Additional datasheets, footprints and schematics for MAX31912AUI+ are listed on our Part Details page. You can also find images and similar parts to MAX31912AUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31912AUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31912AUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31912AUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31912AUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31912AUI+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX31912AUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31912AUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX31912AUI+ ?
You can fill out our help required form which you can use to request a quote for MAX31912AUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.