Status: | Active |
---|---|
Series: | MAX318 |
RoHS: | Unknown |
Low On Resistance < 20Ω Typical (35Ω Max) |
Guaranteed Matched On Resistance Between Channels < 2Ω |
Guaranteed Flat On Resistance over Analog Signal Range Δ3Ω Max |
Guaranteed Charge Injection < 10pC |
Guaranteed Off-Channel Leakage < 6nA at +85°C |
ESD Guaranteed > 2000V per Method 3015.7 |
Single-Supply Operation (+10V to +30V) |
Bipolar-Supply Operation (±4.5V to ±20V) |
TTL-/CMOS-Logic Compatible |
Rail-to-Rail Analog Signal Handling Capability |
Configuration | SPST |
---|---|
# Channels | 1 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 45 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | 10V to 30V ± 4.5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, SPST, CMOS Analog S | Analog Devices |
ANALOGUE SWITCH, SINGLE, NSOIC-8 | Farnell |
Analogue Switch, Single, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX318CSA+ ?
Additional datasheets, footprints and schematics for MAX318CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX318CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX318CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX318CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX318CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX318CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX318CSA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX318CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX318CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX318CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX318CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.