Status: | Active |
---|---|
Series: | MAX3188E |
RoHS: | Unknown |
Small 6-Pin SOT23 Package |
ESD-Protected RS-232 Output ±15kV per Human Body Model ±8kV per IEC 1000-4-2, Contact Discharge ±15kV per IEC 1000-4-2, Air-Gap Discharge |
±15kV per Human Body Model |
±8kV per IEC 1000-4-2, Contact Discharge |
±15kV per IEC 1000-4-2, Air-Gap Discharge |
150µA Operating Supply Current |
Shutdown Reduces Supply Current to 1µA |
Guaranteed Data Rate 1Mbps (MAX3189E) 250kbps (MAX3188E) |
1Mbps (MAX3189E) |
250kbps (MAX3188E) |
Three-State RS-232 Transmitter Output |
No External Components |
# Rx | 0 |
---|---|
# Tx | 1 |
VSUPPLY (Dual) (±V) (Dual) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.144 |
Internal Charge Pump | No |
External Caps | 0 |
ESD Protect. (±kV) | 15 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transmitter |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3188E |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 1Mbps, 1µ | Analog Devices |
Rs232 Tx, 250Kbps, 6V, Sot23-6 | Newark Electronics |
RS232 TX, 250KBPS, 6V, SOT23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX3188EEUT+T ?
Additional datasheets, footprints and schematics for MAX3188EEUT+T are listed on our Part Details page. You can also find images and similar parts to MAX3188EEUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3188EEUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3188EEUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3188EEUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3188EEUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3188EEUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3188EEUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3188EEUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX3188EEUT+T ?
You can fill out our help required form which you can use to request a quote for MAX3188EEUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.