Status: | Active |
---|---|
Series: | MAX31865EVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX31865 |
Fully Assembled and Tested |
USB HID Interface |
EV Kit Hardware is USB Powered (USB Cable Included) |
Windows XP®-, Windows Vista®-, and Windows® 7-Compatible Software |
RoHS Compliant |
Proven PCB Layout |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX31865 |
Application Sub Type | Resistance Temperature Detector (RTD) to Digital Converter |
Kit Contents | Evaluation Kit MAX31865ATP+ Mini-USB Cable 2 0.2-inch Jumper Wires 1kO Resistor |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT FOR RTD-TO-DIGITAL CONVE | Analog Devices |
Eval Board, Rtd To Digital Converter | Newark Electronics |
EVAL BOARD, RTD TO DIGITAL CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX31865EVKIT# ?
Additional datasheets, footprints and schematics for MAX31865EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX31865EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31865EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31865EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31865EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31865EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31865EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31865EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31865EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX31865EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX31865EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.