Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 7°C |
Sensing Temperature Min | -270°C |
Sensing Temperature Max | 1768°C |
Sensor Case Style | TDFN |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TEMPERATURE SENSOR, 7DEG C, TDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX31851RATB+?
Additional datasheets, footprints and schematics for MAX31851RATB+ are listed on our Part Details page. You can also find images and similar parts to MAX31851RATB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31851RATB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31851RATB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX31851RATB+ fall under?
The MAX31851RATB+ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MAX31851RATB+ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31851RATB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31851RATB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31851RATB+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX31851RATB+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31851RATB+ often in real-time on the comparison pages.
What if I can't find stock of MAX31851RATB+?
You can fill out our help required form which you can use to request a quote for MAX31851RATB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.