Status: | Active |
---|---|
Series: | MAX31850 |
RoHS: | Unknown |
Integration Reduces Design Time and Lowers System Cost 14-Bit, 0.25°C Resolution Integrated Cold-Junction Compensation Available for Multiple Thermocouples Types: Supports K-, J-, N-, T-, and E-Type (MAX31850); S- and R-Type (MAX31851) Detects Thermocouple Shorts to GND or VDD Detects Open Thermocouple |
14-Bit, 0.25°C Resolution |
Integrated Cold-Junction Compensation |
Available for Multiple Thermocouples Types: Supports K-, J-, N-, T-, and E-Type (MAX31850); S- and R-Type (MAX31851) |
Detects Thermocouple Shorts to GND or VDD |
Detects Open Thermocouple |
1-Wire Multiddrop Capability Simplifies Multisensor Systems 1-Wire Interface (Read-Only); Power Can Be Obtained from Interface (Parasite-Powered Mode) |
1-Wire Interface (Read-Only); Power Can Be Obtained from Interface (Parasite-Powered Mode) |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 1-Wire |
Functions | Thermocouple-to-Digital Converter |
Accuracy (±°C) | 2 |
Parasite Pwr. | Yes |
Temp. Resolution (bits) | 14 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 3.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 4°C |
Sensing Temperature Min | -210°C |
Sensing Temperature Max | 1200°C |
Sensor Case Style | TDFN |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1-WIRE THRMOCPLE TO DIG CONV J | Analog Devices |
TEMPERATURE SENSOR, 4DEG C, TDFN-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX31850JATB+ ?
Additional datasheets, footprints and schematics for MAX31850JATB+ are listed on our Part Details page. You can also find images and similar parts to MAX31850JATB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31850JATB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31850JATB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31850JATB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31850JATB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31850JATB+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX31850JATB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31850JATB+ often in real-time on the comparison pages.
What if I can't find stock of MAX31850JATB+ ?
You can fill out our help required form which you can use to request a quote for MAX31850JATB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.