Status: | Active |
---|---|
Series: | MAX31840 |
RoHS: | Unknown |
High Integration Saves PCB Space and BOM Costs 36V Boost N-Channel DMOS FET Bleeder FET Control Deep Dimming Control Constant Brightness Control Internal Compensation LED Overvoltage Protection Overcurrent and Overtemperature Protection |
36V Boost N-Channel DMOS FET |
Bleeder FET Control |
Deep Dimming Control |
Constant Brightness Control |
Internal Compensation |
LED Overvoltage Protection |
Overcurrent and Overtemperature Protection |
High-Performance for New LED Dimming Requirements Meets California Title 24 Part 6 JA8 Flickering < 30% > 0.9 Power Factor Dimming to <1% Brightness, Depending on LEDs Tight LED Current Regulation of 2% Typical |
Meets California Title 24 Part 6 JA8 |
Flickering < 30% |
> 0.9 Power Factor |
Dimming to <1% Brightness, Depending on LEDs |
Tight LED Current Regulation of 2% Typical |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 26 |
Max. No. of LEDs | 11 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 1 |
Dimming Control | Analog |
VCURR_SENSE (mV) | 200 |
POUT (W) | 12 |
LED String Volt. (V) (max) | 32 |
Switching Frequency (kHz) | 700 |
Package/Pins | TDFN-CU/8 |
BudgetaryPrice (See Notes) | 0.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | 35V |
Input Voltage Min | 9VAC |
Input Voltage Max | 13.2VAC |
Core Chip | MAX31840 |
Dimming Control Type | - |
Kit Contents | Evaluation Kit MAX31840 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Kit, Led Driver, 13W, 35V | Newark Electronics |
EVALUATION KIT, LED DRIVER, 13W, 35V | element14 |
Where can I find additional details, specifications and documents for a MAX31840EVKIT# ?
Additional datasheets, footprints and schematics for MAX31840EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX31840EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31840EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31840EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31840EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31840EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31840EVKIT# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31840EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31840EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX31840EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX31840EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.