Status: | Active |
---|---|
Series: | MAX31790EVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX31790 |
USB HID interface |
Windows XP®-, Windows Vista®-, and Windows® 7-Compatible Software |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | PWM Fan Controller |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Kit Application Type | Motor Control |
Silicon Core Number | MAX31790 |
Kit Contents | Evaluation Kit MAX31790 Mini-USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD, PWM FAN CONTROLLER | element14 |
EVKIT FOR 6CH FAN RPM CNT | Analog Devices |
Eval Board, Pwm Fan Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX31790EVKIT# ?
Additional datasheets, footprints and schematics for MAX31790EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX31790EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31790EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31790EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31790EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31790EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31790EVKIT# have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Analog Devices and Newark Electronics have stock available or on a lead time for MAX31790EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31790EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX31790EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX31790EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.