Status: | Active |
---|---|
Series: | MAX31790 |
RoHS: | Unknown |
Provides Precise Fan Control and Monitoring for Large Fan Count Applications Controls Up to Six Independent Fans with PWM Drive Up to 12 Tachometer Inputs Controlled Duty Cycle Rate-of-Change for Best Acoustics |
Controls Up to Six Independent Fans with PWM Drive |
Up to 12 Tachometer Inputs |
Controlled Duty Cycle Rate-of-Change for Best Acoustics |
Improves System Reliability Versatile Startup Configurations Provide Reliable Fan Control at Power-up without Having to Wait for System µC Direction I2C Bus Interface with Timeout and Watchdog |
Versatile Startup Configurations Provide Reliable Fan Control at Power-up without Having to Wait for System µC Direction |
I2C Bus Interface with Timeout and Watchdog |
Fan Controller Functions | Fan Failure Detector |
---|---|
Interface | 2-Wire/I2C/SMBus |
Fan Control | PWM |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 3.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC |
---|---|
No. of Outputs | 6Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
6 CH PWM FAN RPM CONTROLLER | Analog Devices |
Fan Controller, 6Ch, Pwm O/P, Tqfn-28 | Newark Electronics |
FAN CONTROLLER, 6CH, PWM O/P, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX31790ATI+ ?
Additional datasheets, footprints and schematics for MAX31790ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX31790ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31790ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31790ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31790ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31790ATI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31790ATI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31790ATI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31790ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX31790ATI+ ?
You can fill out our help required form which you can use to request a quote for MAX31790ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.