Status: | Active |
---|---|
Series: | MAX31740 |
RoHS: | Unknown |
Self-Contained PWM Fan Control—No Micro Needed |
Controls Speed of 2-, 3-, or 4-Wire Fans |
Resistors Set Fan Control Characteristics |
Smooth, Linearly Varying PWM Duty Cycle Minimizes Audibility of Fan Noise |
Accurately Monitors External Thermistor Temperature |
3.0V to 5.5V Operating Voltage Range |
-40°C to +125°C Operating Temperature Range |
AEC-Q100 qualified MAX31740ATA/VY+ |
Sensor Type | Remote |
---|---|
Fan Control | PWM |
Temp. Thresh. (°C) | Programmable |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 0.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | PWM |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
FAN SPEED CONTROLLER, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX31740ATA+ ?
Additional datasheets, footprints and schematics for MAX31740ATA+ are listed on our Part Details page. You can also find images and similar parts to MAX31740ATA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31740ATA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31740ATA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31740ATA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31740ATA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31740ATA+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX31740ATA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31740ATA+ often in real-time on the comparison pages.
What if I can't find stock of MAX31740ATA+ ?
You can fill out our help required form which you can use to request a quote for MAX31740ATA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.