Status: | Active |
---|---|
Series: | MAX31730 |
RoHS: | Unknown |
Highest Temperature Register Simplifies and Speeds Overtemperature Notification |
Accurate Temperature Measurement Helps Designers Meet Error Budgets 12-Bit, 0.0625°C Resolution ±1°C Remote Temperature-Measurement Accuracy (0°C to +100°C) -64°C to +150°C Remote Temperature-Measurement Range Resistance Cancellation for Remote Channels Compensation for Low Beta Transistors Programmable Temperature Thresholds |
12-Bit, 0.0625°C Resolution |
±1°C Remote Temperature-Measurement Accuracy (0°C to +100°C) |
-64°C to +150°C Remote Temperature-Measurement Range |
Resistance Cancellation for Remote Channels |
Compensation for Low Beta Transistors |
Programmable Temperature Thresholds |
Integration Reduces Cost, Board Area, Power-Supply Current, and Slave Address Usage One Local and Three Remote Temperature-Sensing Channels Eight Selectable Slave Addresses |
One Local and Three Remote Temperature-Sensing Channels |
Eight Selectable Slave Addresses |
Flexible SMBus/I2C Bus Interfaces to a Variety of Microcontrollers |
Sensor Type | Remote |
---|---|
# Channels | Three |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Overt |
Functions | Beta CompensationHighest Temperature RegisterMulti-Channel Temperature MonitorRemote & Local Sensor |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 12 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN-CU/12UMAX/10 |
BudgetaryPrice (See Notes) | 0.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRIPLE REMOTE TEMP SENSOR USOP | Analog Devices |
TEMPERATURE SENSOR, 2.5DEG C, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX31730AUB+ ?
Additional datasheets, footprints and schematics for MAX31730AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX31730AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31730AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31730AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31730AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31730AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31730AUB+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX31730AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31730AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX31730AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX31730AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.