Status: | Active |
---|---|
Series: | MAX3170 |
RoHS: | Unknown |
Industry's First +3.3V Single-Supply Transceiver |
3V/5V Logic-Compatible I/O |
Certified TBR-1 and TBR-2 Compliant (NET1 and NET2)Pending Completion |
Supports V.28 (RS-232), V.11 (RS-449/V.36, EIA530, EIA530-A, X.21), and V.35 Protocols |
Software-Selectable DTE/DCE |
Complete DTE/DCE Port with MAX3171/MAX3173 and MAX3172/MAX3174 |
True Fail-Safe Receiver Operation |
Available in Small 28-Pin SSOP Package |
10Mbps Operation (V.11/V.35) |
Requires Only Four Tiny Surface-Mount Capacitors |
All Transmitter Outputs Are Fault Protected to ±15V to Survive Cable Miswiring |
Supported Protocols | RS-232RS-449RS-485RS-530RS-530AV.11V.28V.35X.21 |
---|---|
# Single Ended Tx/Rx | 3/3 |
# Diff. Tx/Rx | 3/3 |
RS-232 Data Rate (Mbps) (max) | 0.24 |
RS-485 Data Rate (Mbps) (max) | 10 |
Functions | Multiprotocol Clock and Data Transceiver |
Shutdn | Yes |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 7.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transceiver |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
IC Package Type | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+3.3V, Multiprotocol, 3 Tx/3 R | Analog Devices |
Multiprotocol Transceiver, Ssop-28 | Newark Electronics |
IC, CLOCK/DATA TRANSCEIVER, 28SSOP | element14 |
Where can I find additional details, specifications and documents for a MAX3170CAI+ ?
Additional datasheets, footprints and schematics for MAX3170CAI+ are listed on our Part Details page. You can also find images and similar parts to MAX3170CAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3170CAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3170CAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3170CAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3170CAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3170CAI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3170CAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3170CAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX3170CAI+ ?
You can fill out our help required form which you can use to request a quote for MAX3170CAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.