MAX3161EEAG+ by Analog Devices

±15kV ESD-Protected, +3.0V to +5.5V, 10nA, RS-232/RS-485/RS-422 Multiprotocol Transceivers


The MAX3160E/MAX3161E/MAX3162E are programmable RS-232/RS-485/RS-422 multiprotocol transceivers. The MAX3160E/MAX3161E are pin programmable as a 2Tx/2Rx RS-232 interface or a single RS-485/RS-422 transceiver. The MAX3162E is configured as a 2Tx/2Rx RS-232 interface, and a single RS-485/RS-422 transceiver simultaneously. The MAX3160E/MAX3161E/MAX3162E feature enhanced electrostatic discharge (ESD) protection. All of the transmitter outputs and receiver inputs are protected to ±15kV using the Human Body Model. All devices incorporate a proprietary low-dropout trans- mitter output stage, and an on-board dual charge pump to allow RS-232- and RS-485-/RS-422-compliant performance from a +3V to +5.5V supply. These devices also feature pin-selectable transmitter slew rates for RS-232 and RS-485/RS-422 modes. Slew-rate limiting minimizes EMI and reduces reflections caused by improperly terminated cables, allowing error-free data transmission up to 250kbps. Disabling slew-rate limiting allows these devices to transmit at data rates up to 10Mbps in RS-485/RS-422 mode and up to 1Mbps in RS-232 mode. The MAX3160E/MAX3162E offer a flow-through pinout that facilitates board layout. The MAX3160E/MAX3161E/MAX3162E are available in tiny SSOP packages and operate up to -40°C to +85°C temperature ranges.

Where to Buy

Prices starting from US$19.08

Distributor Stock
Logo for Farnell
Farnell
from US$19.08
42
in stock
Buy Now
Logo for element14
element14
from US$20.50
45
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.34
42
in stock
Buy Now

Features

Flexible Options for RS-232 and RS-422/485 Operation In One Package Simultaneous 2Tx/2Rx RS-232 and Half-Duplex RS-485 Transceiver Operation (MAX3162E) Pin-Programmable As Either 2Tx/2Rx RS-232 or Half/Full RS-485 Transceiver (MAX3160E, MAX3161E)
Simultaneous 2Tx/2Rx RS-232 and Half-Duplex RS-485 Transceiver Operation (MAX3162E)
Pin-Programmable As Either 2Tx/2Rx RS-232 or Half/Full RS-485 Transceiver (MAX3160E, MAX3161E)
Integrated Protection Increases Robustness High ±15kV ESD HBM per JEDEC JS-001-2012 Transmitters and Receivers Protected Against Wiring Faults True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open Short-Circuit Protection Over the Entire Common- Mode Voltage Range Thermal Protection from Excessive Power Dissipation Slew Rate Limiting Minimizes EM and Reduces Cable Reflections
High ±15kV ESD HBM per JEDEC JS-001-2012
Transmitters and Receivers Protected Against Wiring Faults
True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open
Short-Circuit Protection Over the Entire Common- Mode Voltage Range
Thermal Protection from Excessive Power Dissipation
Slew Rate Limiting Minimizes EM and Reduces Cable Reflections
Integrated Charge Pump Circuitry Saves Board Space Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +3V to +5.5V Voltage Supply
Eliminates the Need for a Bipolar ±12V Supply
Enables Single Supply Operation From +3V to +5.5V Voltage Supply
1µA Shutdown Supply Current Saves Power
Allows Up To 256 Transceivers on the Bus

Specifications

Supported Protocols RS-232RS-422RS-485
# Single Ended Tx/Rx 2/2
# Diff. Tx/Rx 2/2
RS-232 Data Rate (Mbps) (max) 1
RS-485 Data Rate (Mbps) (max) 10
Functions Multiprotocol Transceiver RS-232/RS-485/RS-422
Shutdn Yes
Package/Pins SSOP/24
BudgetaryPrice (See Notes) 9.93


MAX3161EEAG+ Semiconductors - ICs by Analog Devices

RS232/RS422/RS485 TXRX 10MBPS SSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Transceiver
IC Interface Type RS232 RS422 RS485
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style SSOP
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3161
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RS232/RS422/RS485 TXRX, 10MBPS, SSOP | element14
Rs232/Rs422/Rs485 Txrx, 10Mbps, Ssop | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3161EEAG+ ?

Additional datasheets, footprints and schematics for MAX3161EEAG+ are listed on our Part Details page. You can also find images and similar parts to MAX3161EEAG+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3161EEAG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3161EEAG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3161EEAG+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3161EEAG+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3161EEAG+ have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MAX3161EEAG+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3161EEAG+ often in real-time on the comparison pages.

What if I can't find stock of MAX3161EEAG+ ?

You can fill out our help required form which you can use to request a quote for MAX3161EEAG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay