Status: | Active |
---|---|
Series: | MAX3140 |
RoHS: | Unknown |
Integrated UART and RS-485/RS-422 Transceiver in a Single 28-Pin QSOP |
SPI/MICROWIRE-Compatible Interface Saves µC I/O Pins |
True Fail-Safe Receiver Output Eliminates Complex Network Termination |
Pin-Programmable RS-485/RS-422 Features Half/Full-Duplex Operation Slew-Rate Limiting for Reduced EMI 115kbps/500kbps/10Mbps Data Rates Receiver/Transmitter Phase for Twisted-Pair Polarity Reversal |
Half/Full-Duplex Operation |
Slew-Rate Limiting for Reduced EMI |
115kbps/500kbps/10Mbps Data Rates |
Receiver/Transmitter Phase for Twisted-Pair Polarity Reversal |
Full-Featured UART Programmable Up to 230k baud with a 3.6864MHz Crystal 8-Word Receive FIFO Minimizes Processor Overhead 9-Bit Address-Recognition Interrupt |
Programmable Up to 230k baud with a 3.6864MHz Crystal |
8-Word Receive FIFO Minimizes Processor Overhead |
9-Bit Address-Recognition Interrupt |
Allows Up to 256 Transceivers on the Bus |
Low 20µA Hardware Shutdown Mode |
Hardware/Software-Compatible with MAX3100 and MAX3089 |
µP I/F | SPI and Microwire Compatible |
---|---|
# Channels | 1 |
ICC (mA) (typ) | 0.7 |
VSUPPLY (V) | 5 |
Package/Pins | QSOP HYBRID/28 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 6.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | 10Mbps |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | QSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SPI/MICROWIRE-Compatible UART | Analog Devices |
UART INTERFACE, 10MBPS, 5.25V, QSOP-28 | Farnell |
Uart Interface, 10Mbps, 5.25V, Qsop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3140EEI+ ?
Additional datasheets, footprints and schematics for MAX3140EEI+ are listed on our Part Details page. You can also find images and similar parts to MAX3140EEI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3140EEI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3140EEI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3140EEI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3140EEI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3140EEI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3140EEI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3140EEI+ often in real-time on the comparison pages.
What if I can't find stock of MAX3140EEI+ ?
You can fill out our help required form which you can use to request a quote for MAX3140EEI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.