Status: | Active |
---|---|
Series: | MAX31180 |
RoHS: | Unknown |
Generates Spread-Spectrum Clocks from 16MHz to 134MHz |
Selectable Clock Multiplier Rates of 1x, 2x, and 4x |
Center Spread-Spectrum Dithering |
Selectable Spread-Spectrum Modulation Magnitudes of ±0.5%, ±1.0%, and ±1.5% |
Spread-Spectrum Disable Mode |
Low Cycle-to-Cycle Jitter |
Power-Down Mode with High-Impedance Output |
Low Power Consumption |
3.0V to 3.6V Single Supply Operation |
-40°C to +125°C Temperature Operation |
Small 8-Lead µSOP Package |
AEC-Q100 Qualified (MAX31180AUA/V+ Only) |
End Equipment | General Purpose |
---|---|
fIN (MHz) (min) | 16 |
fIN (MHz) (max) | 33.4 |
fOUT (MHz) (min) | 16 |
fOUT (MHz) (max) | 134 |
Fixed or Continuous Frequency | Fixed |
Output Levels | LVCMOS |
Out-puts | 1 |
PLLs | 1 |
Program-mability | Pin |
Spread Spectrum | Yes |
Output Jitter (ps) (RMS) | 75 |
VSUPPLY (V) | 3.3 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 134MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | µSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SS CRYSTAL MULTIPLIER 8P USOP | Analog Devices |
Crystal Multiplier, 134Mhz, Usop-8 | Newark Electronics |
CRYSTAL MULTIPLIER, 134MHZ, USOP-8 | element14 |
Clock Generator 8-Pin uMAX | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX31180AUA+ ?
Additional datasheets, footprints and schematics for MAX31180AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX31180AUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31180AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31180AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31180AUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31180AUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31180AUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX31180AUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31180AUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX31180AUA+ ?
You can fill out our help required form which you can use to request a quote for MAX31180AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.