Status: | Active |
---|---|
Series: | MAX31091 |
RoHS: | Unknown |
Spread-Spectrum Clock Output from 200kHz to 66.6MHz |
-40°C to +125°C Operating Temperature Range |
±1.75% Accuracy Across Temperature |
Factory Trimmed |
Center-Dithered Spread-Spectrum Output |
Pin-Selectable Center-Dither Magnitude of 0%, ±1%, ±2%, or ±4% |
Pin-Selectable Dither Rate |
3.0V to 3.6V Supply Operation |
Lead(Pb)-Free, 8-Pin µMAX Package |
AEC-Q100 Qualified |
fOUT (MHz) (max) | 66.6 |
---|---|
Spread Spectrum | Yes |
fOUT (kHz) (min) | 200 |
ΔfOUT (%) (max) | ±1.75 (-40°C to 125°C) |
User Prog. fOUT | No |
VCC (V) | 3.0 to 3.6 |
Reset Out | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 33.3MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | µSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Automotive Temperature Range S | Analog Devices |
CLOCK GENERATOR, 33.3MHZ, USOP-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX31091AUA/V+033 ?
Additional datasheets, footprints and schematics for MAX31091AUA/V+033 are listed on our Part Details page. You can also find images and similar parts to MAX31091AUA/V+033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31091AUA/V+033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31091AUA/V+033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31091AUA/V+033 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31091AUA/V+033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31091AUA/V+033 have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX31091AUA/V+033 .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31091AUA/V+033 often in real-time on the comparison pages.
What if I can't find stock of MAX31091AUA/V+033 ?
You can fill out our help required form which you can use to request a quote for MAX31091AUA/V+033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.