Status: | Active |
---|---|
Series: | MAX3107EVKIT |
RoHS: | Unknown |
On-Board Microcontroller Generates I²C- and SPI-Compatible Signals |
On-Board RS-232 and RS-422/RS-485 Transceivers |
Headers for User-Supplied Digital Signals |
Windows XP-, Windows Vista-, and Windows 7-Compatible Software |
RS-232 Connection (Cable Included) |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | UART |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX3107 |
Product Range | - |
Kit Contents | Eval Board MAX3107 |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX3107 (UART with in | Analog Devices |
Evaluation Kit, Uart | Newark Electronics |
EVAL BOARD, ADVANCED UART | element14 |
Where can I find additional details, specifications and documents for a MAX3107EVKIT+ ?
Additional datasheets, footprints and schematics for MAX3107EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX3107EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3107EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3107EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3107EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3107EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3107EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3107EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3107EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX3107EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX3107EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.